IEC - 61196-5
Coaxial communication cables – Part 5: Sectional specification for CATV trunk and distribution cables
| Organization: | IEC |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196, which is a sectional specification, applies to coaxial cables for analogue and digital one- and two-way signal transmission, for example for cable networks for television signals, sound signals and interactive services in accordance with IEC 60728-1, IEC 60728-1-1, IEC 60728-101, IEC 60728-10, ISO/IEC 11801-1 and ISO/IEC 11801-4. This includes also the transmission of BCT signals provided by a CATV, MATV or SMATV cable networks.
This document specifies the test procedures and requirements for trunk and distribution cables for temperatures between −40 °C and +65 °C and in the frequency range of 5 MHz to 2 000 MHz.
Document History