IEC 60811-410

Electric and optical fibre cables – Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: active
Page Count: 50
ICS Code (Cables): 29.060.20
ICS Code (Insulating materials in general): 29.035.01
scope:

This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables.

Full test conditions, such as temperature, duration, etc. and full test requirements are not specified in this standard; it is intended that they should be specified by the standard dealing with the relevant type of cable.

Document History

IEC 60811-410
July 1, 2017
Electric and optical fibre cables – Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. Full test conditions, such...
July 1, 2017
AMENDMENT 1 Electric and optical fibre cables - Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
A description is not available for this item.
March 1, 2012
Electric and optical fibre cables - Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables. Full test conditions, such...

References

Advertisement