IEC 60811-410
Electric and optical fibre cables - Test methods for non-metallic materials – Part 410: Miscellaneous tests – Test method for copper-catalyzed oxidative degradation of polyolefin insulated conductors
| Organization: | IEC |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This Part 410 of IEC 60811 gives the procedure for copper-catalyzed oxidative degradation of a polyolefin, which is typically used for insulation in communication cables.
Full test conditions, such as temperature, duration, etc. and full test requirements are not specified in this standard; it is intended that they should be specified by the standard dealing with the relevant type of cable.
Document History