CEI - EN 55016-1-5/AC
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2022 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
Document History
EN 55016-1-5/AC
November 1, 2022
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
A description is not available for this item.
November 1, 2017
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
FOREWORD
This amendment has been prepared by CISPR subcommittee A: Radio-interference measurements and statistical methods.
Full information on the voting for the approval of this amendment can be...
September 1, 2015
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
November 1, 2013
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1 000 MHz
This part of CISPR 16 specifies the requirements for calibration test sites used to perform antenna calibrations and for reference test sites used to measure the antenna-pair reference site...
December 1, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1 000 MHz
Questa Norma (Parte 1-5 della CISPR 16) è una norma di base che specifica i requisiti dei siti di prova per la taratura delle antenne nella gamma di frequenze 30 MHz
1 GHz.
Vengono anche definite le...