CEI EN 55016-1-5
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
| Organization: | CEI |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 100 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the requirements for reference test sites (REFTS) that are used for the validation of compliance test sites (COMTS) in the frequency range 30 MHz to 1 000 MHz according to CISPR 16-1-4.
It has the status of a basic EMC standard in accordance with IEC Guide 107, Electromagnetic compatibility - Guide to the drafting of electromagnetic compatibility publications.
Measurement instrumentation specifications are given in CISPR 16-1-1 [1]1 and CISPR 16-1- 4. Further information and background on uncertainties in general is given in CISPR 16-4 [3], which can also be helpful in establishing uncertainty estimates for the calibration processes of antennas and site validation measurements.
Document History