CEI - EN IEC 61557-11

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 24
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements for test equipment applied to the testing of the effectiveness of residual current monitors (RCM) that are already installed in distribution systems.

This test equipment can be used in any kind of network, such as a TN, TT or IT system. The test equipment can also be used for testing directionally discriminating residual current monitors (RCM) in IT systems.

It is not the purpose of this document to verify the residual current monitors (RCM) according to their product standards.

Document History

EN IEC 61557-11
November 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
This part of IEC 61557 specifies the requirements for test equipment applied to the testing of the effectiveness of residual current monitors (RCM) that are already installed in distribution systems....

References

Advertisement