JSA - JIS Z 2249

Method of conical cup test

active, Most Current
Organization: JSA
Publication Date: 20 May 2022
Status: active
Page Count: 11
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This Japanese Industrial Standard specifies the method to measure the conical cup value (CCV) of 0.5 mm to 1.6 mm thick steel sheets.

WARNING Persons carrying out tests based on this Standard should be familiar with normal laboratory practice. This Standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this Standard to establish appropriate safety and health practices.

Document History

JIS Z 2249
May 20, 2022
Method of conical cup test
This Japanese Industrial Standard specifies the method to measure the conical cup value (CCV) of 0.5 mm to 1.6 mm thick steel sheets. WARNING Persons carrying out tests based on this Standard should...
October 20, 2010
Method of conical cup test
This Standard specifies the method to measure the conical cup value of 0.5 mm to 1.6 mm thick steel sheet. Warning: Persons using this Standard should be familiar with normal laboratory practice....
March 1, 1963
Method of Conical Cup Test
A description is not available for this item.

References

Advertisement