MODUK - DEF STAN 25-17
Plastics (Polyamide), Hose Assemblies, Brake, Intervehicular (Coiled Plastics Tubing Assemblies)
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 May 1978 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This Standard specifies coiled plastics tubing assemblies used for connecting air brake lines between tractive unit (prime mover) and semi- trailer only This specification is not to be used for assemblies employed in a system which operates at a temperature below -40º, above 93º C, or at a working pressure in excess of 10 bar
Document History
DEF STAN 25-17
May 1, 1978
Plastics (Polyamide), Hose Assemblies, Brake, Intervehicular (Coiled Plastics Tubing Assemblies)
This Standard specifies coiled plastics tubing assemblies used for connecting air brake lines between tractive unit (prime mover) and semi- trailer only This specification is not to be used for...