DLA - MIL-DTL-55288E (1)

ANTENNA AS-1729/VRC

active, Most Current
Organization: DLA
Publication Date: 16 November 2022
Status: active
Page Count: 30
scope:

Scope.

This specification covers one type of center-fed whip antenna intended for use in a vehicular communications system operating over the frequency range of 30.00 to 76.00 MHz and designated as Antenna AS-1729/VRC (see 6.1 and 6.6). The antenna consists of the following units:

Antenna Element AT-1095/VRC (Upper Whip Section).

Antenna Element, AS-1730/VRC (Lower Whip Section).

Matching Unit-Base, Antenna MX-6707/VRC (Base Assembly).

intended Use:

Antenna AS-1729/VRC is intended for use with and is automatically tuned by Radio Sets AN/VRC-12, AN/VRC-43 through AN-VRC-49, AN/VRC-53, AN/GRC-125, AN-GRC-160, and AN/GRC-163. In addition, the... View More

Document History

MIL-DTL-55288E (1)
November 16, 2022
ANTENNA AS-1729/VRC
Scope. This specification covers one type of center-fed whip antenna intended for use in a vehicular communications system operating over the frequency range of 30.00 to 76.00 MHz and designated as...
November 19, 2012
ANTENNA AS-1729/VRC
This specification covers one type of center-fed whip antenna intended for use in a vehicular communications system operating over the frequency range of 30.00 to 76.00 MHz and designated as Antenna...
July 14, 2008
ANTENNA AS-1729/VRC
This specification covers one type of center-fed whip antenna intended for use in a vehicular communications system operating over the frequency range of 30.00 to 76.00 MHz and designated as Antenna...
February 7, 2005
DC ANTENNA AS-1729/VRC
This specification covers one type of center-fed whip antenna intended for use in a vehicular communications system operating over the frequency range of 30.00 to 76.00 MHz and designated as Antenna...
June 4, 1999
DC ANTENNA AS-1729/VRC
A description is not available for this item.
July 29, 1991
DC ANTENNA AS-1729/VRC
A description is not available for this item.
February 8, 1991
DC ANTENNA AS-1729/VRC
A description is not available for this item.
September 27, 1990
DC ANTENNA AS-1729/VRC
This specification covers one type of center-fed whip antenna intended for use in a vehicular communications system operating over the frequency range of 30.00 to 76.00 MHz and designated as Antenna...
February 16, 1988
DC ANTENNA AS-1729/VRC
A description is not available for this item.
September 6, 1974
DC ANTENNA AS-1729/VRC
A description is not available for this item.
September 29, 1970
DC ANTENNA AS-1729/VRC
A description is not available for this item.
June 2, 1967
DC ANTENNA AS-1729/VRC
A description is not available for this item.
December 20, 1966
DC ANTENNA AS-1729/VRC
A description is not available for this item.
December 21, 1965
DC ANTENNA AS-1729/VRC
A description is not available for this item.
July 7, 1964
DC ANTENNA AS-1729/VRC
A description is not available for this item.

References

Advertisement