CEI - EN 61534-1/A2/A11

Powertrack systems Part 1: General requirements

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
ICS Code (Conduits for electrical purposes): 29.120.10

Document History

EN 61534-1/A2/A11
November 1, 2022
Powertrack systems Part 1: General requirements
A description is not available for this item.
January 1, 2015
Powertrack systems Part 1: General requirements
FOREWORD The text of document 23A/700A/FDIS, future IEC 61534-1:2011/A1, has been prepared by subcommittee 23A: Cable management systems, of IEC technical committee 23 "Electrical accessories" was...
January 1, 2012
Powertrack systems Part 1: General requirements
La presente Norma specifica le prescrizioni generali e le prove per i sistemi di alimentazione a binario elettrificato utilizzati per la distribuzione dell’energia elettrica negli edifici domestici,...
April 1, 2004
Powertrack systems - Part 1: General requirements
La presente Parte 1 specifica le prescrizioni generali e le prove per i sistemi di alimentazione a binario elettrificato con tensione nominale non superiore a 277 V in corrente alternata monofase o a...
Advertisement