CEI EN 61534-1
Powertrack systems Part 1: General requirements
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
FOREWORD
The text of document 23A/700A/FDIS, future IEC 61534-1:2011/A1,
has been prepared by subcommittee 23A: Cable management systems, of
IEC technical committee 23 "Electrical accessories" was submitted
to the IEC-CENELEC parallel vote and approved by CENELEC as EN
61534-1:2011/A1:2014
Document History
November 1, 2022
Powertrack systems Part 1: General requirements
A description is not available for this item.
CEI EN 61534-1
January 1, 2015
Powertrack systems Part 1: General requirements
FOREWORD
The text of document 23A/700A/FDIS, future IEC 61534-1:2011/A1, has been prepared by subcommittee 23A: Cable management systems, of IEC technical committee 23 "Electrical accessories" was...
January 1, 2012
Powertrack systems Part 1: General requirements
La presente Norma specifica le prescrizioni generali e le prove per i sistemi di alimentazione a binario elettrificato utilizzati per la distribuzione dell’energia elettrica negli edifici domestici,...
April 1, 2004
Powertrack systems - Part 1: General requirements
La presente Parte 1 specifica le prescrizioni generali e le prove per i sistemi di alimentazione a binario elettrificato con tensione nominale non superiore a 277 V in corrente alternata monofase o a...