CEI EN 61534-22

Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 46
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20
scope:

Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows:

Addition:

This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor.

NOTE 1 Types and applications are shown in Figures AA.1a, AA.1b and AA.2

NOTE 2 Flushfloor PT systems, with the exception of flushfloor service units, are not covered by this standard.

Document History

November 1, 2022
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
CEI EN 61534-22
June 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows: Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
April 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the...
February 1, 2011
Powertrack systems Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
La presente Norma si applica ai sistemi di alimentazione a binario elettrificato destinati ad essere montati a pavimento o sotto pavimento e alle unità di servizio a pavimento che sono montate a...
August 1, 2010
Powertrack systems Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
La presente Norma si applica ai sistemi di alimentazione a binario elettrificato destinati ad essere montati a pavimento o sotto pavimento e alle unità di servizio a pavimento che sono montate a...

References

Advertisement