CEI - EN 61534-22/A1/A11

Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation

active, Most Current
Organization: CEI
Publication Date: 1 November 2022
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
ICS Code (Connecting devices): 29.120.20

Document History

EN 61534-22/A1/A11
November 1, 2022
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
A description is not available for this item.
June 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Clause 1 of IEC 61534-1:2011 and IEC 61534-1:2011/AMD1:2014 is applicable except as follows: Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended...
April 1, 2015
Powertrack systems Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
Addition: This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the...
February 1, 2011
Powertrack systems Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
La presente Norma si applica ai sistemi di alimentazione a binario elettrificato destinati ad essere montati a pavimento o sotto pavimento e alle unità di servizio a pavimento che sono montate a...
August 1, 2010
Powertrack systems Part 22: Particular requirements for powertrack systems intended for on floor or under floor installation
La presente Norma si applica ai sistemi di alimentazione a binario elettrificato destinati ad essere montati a pavimento o sotto pavimento e alle unità di servizio a pavimento che sono montate a...
Advertisement