CEI - EN IEC 60068-2-21
Environmental testing Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or handling operations and is also applicable to surface mount devices (SMDs).
The recommended test methods suitable for specific terminations/lead of devices.
Document History
EN IEC 60068-2-21
May 1, 2022
Environmental testing Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
This part of IEC 60068 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or...
November 1, 2018
Environmental testing Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
A description is not available for this item.
December 1, 2006
Environmental testing Part 2-21: Tests - Test U: Robustness of terminations and integral mounting devices
This part of IEC 60068 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or...
September 1, 2006
Prove ambientali - Parte 2-21: Prove - Prova U: Robustezza dei terminali e dell'interconnessione dei componenti sulla scheda
La presente Norma fa parte della serie EN 60068 e si occupa delle prove di verifica della robustezza dei terminali e dei componenti montati e fissati nei dispositivi elettrici ed elettronici.
La...