CENELEC - EN 62922
Organic light emitting diode (OLED) panels for general lighting - Performance Requirements
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purposes.
NOTE In this current edition, life (life time and maintained values) is not addressed. This is intended to be covered in a future amendment.
Document History
EN 62922
February 1, 2017
Organic light emitting diode (OLED) panels for general lighting - Performance Requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
February 1, 2017
Organic light emitting diode (OLED) panels for general lighting - Performance Requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...