CENELEC - EN 62922

Organic light emitting diode (OLED) panels for general lighting - Performance Requirements

inactive
Organization: CENELEC
Publication Date: 1 February 2017
Status: inactive
Page Count: 32
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purposes.

NOTE In this current edition, life (life time and maintained values) is not addressed. This is intended to be covered in a future amendment.

Document History

February 1, 2017
Organic light emitting diode (OLED) panels for general lighting - Performance Requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...
EN 62922
February 1, 2017
Organic light emitting diode (OLED) panels for general lighting - Performance Requirements
This document specifies the performance requirements of OLED tiles and panels for use on DC supplies up to 120 V or AC supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...

References

Advertisement