CENELEC - EN 62868

Organic light emitting diode (OLED) panels for general lighting - Safety requirements

inactive, Most Current
Organization: CENELEC
Publication Date: 1 November 2015
Status: inactive
Page Count: 22
ICS Code (Other standards related to lamps): 29.140.99
scope:

This International Standard specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting purpose.

NOTE 1 At this moment only test methods for d.c. operated OLED panels are provided. Provisions for a.c. operated OLED panels are under consideration.

NOTE 2 The construction of OLED tiles and panels is illustrated in Annex A.

NOTE 3 The OLED lighting system consisting of OLED panels or modules is illustrated in Annex D.

Document History

EN 62868
November 1, 2015
Organic light emitting diode (OLED) panels for general lighting - Safety requirements
This International Standard specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar...

References

Advertisement