IEC - 62343
Dynamic modules – Generic specification
| Organization: | IEC |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This document applies to all commercially available optical dynamic modules and devices. It describes the products covered by the IEC 62343 series, defines terminology, fundamental considerations and basic approaches.
The object of this document is to
• establish uniform requirements for operation, reliability and environmental properties of dynamic modules (DMs) to be implemented in the appropriate DM standard, and
• provide assistance to the purchaser in the selection of consistently high-quality DM products for their particular applications, as well as in the consultation of the appropriate specific DM standard(s).
This document covers performance templates, performance standards, reliability qualification requirements, hardware and software interfaces and related testing methods.
Since a dynamic module integrates an optical module/device, printed wiring board, and software/firmware, the standards developed in the series will mimic appropriate existing standards. On the other hand, since "dynamic module" is a relatively new product category, the dynamic module standards series will not be bound by the existing practices where requirements differ.
The safety standards as related to dynamic modules are mostly optical power considerations, which is covered by the IEC 60825 series (see Clause 6).
Document History