CEN - EN ISO 9094
Small craft - Fire protection
| Organization: | CEN |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Small craft): | 47.080 |
scope:
This document defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft.
It applies to small craft having a length of the hull (LH) of up to 24 m except for personal watercraft.
This document does not cover:
- the design and installation of permanently installed galley stoves and heating appliances (including components used to distribute the heat) using fuels that are liquid at atmospheric pressure on small craft, which are covered by ISO 14895:2016;
- carbon monoxide detecting systems, which are covered by ISO 12133.
Document History