CEN - EN ISO 9094

Small craft - Fire protection

inactive
Organization: CEN
Publication Date: 1 August 2017
Status: inactive
Page Count: 40
ICS Code (Small craft): 47.080
scope:

This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft.

It applies to all small craft of up to 24 m length of hull (LH) except for personal watercraft.

This International Standard excludes:

- the design and installation of those permanently installed galley stoves and heating appliances (including components used to distribute the heat) using fuels that are liquid at atmospheric pressure on small craft, which are covered by ISO 14895;

- carbon monoxide detecting systems, which are covered by ISO 12133[3].

Document History

December 1, 2022
Small craft - Fire protection
This document defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to small craft having a...
EN ISO 9094
August 1, 2017
Small craft - Fire protection
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to all small...
December 1, 2015
Small craft - Fire protection
This International Standard defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to all small...

References

Advertisement