JEDEC - JEP183A

Guidelines for Measuring the Threshold Voltage (VT) of SiC MOSFETs

active, Most Current
Organization: JEDEC
Publication Date: 1 January 2023
Status: active
Page Count: 14
scope:

SiC MOSFETs have threshold voltage hysteresis, which must be carefully considered when evaluating the VT shift caused by stress tests such as bias-temperature instabilities (BTI) [1]. This publication describes the guidelines for VT measurement methods and conditioning prior to VT testing in SiC power MOSFETs to reduce or eliminate the effect of the aforementioned hysteresis.

The test methods can be applied to the following:

• N-channel SiC MOSFET (vertical structure)

• Wafer and package levels

Document History

JEP183A
January 1, 2023
Guidelines for Measuring the Threshold Voltage (VT) of SiC MOSFETs
SiC MOSFETs have threshold voltage hysteresis, which must be carefully considered when evaluating the VT shift caused by stress tests such as bias-temperature instabilities (BTI) [1]. This...
January 1, 2021
Guidelines for measuring the threshold voltage (VT) of SiC MOSFETs
SiC MOSFETs have threshold voltage hysteresis, which must be carefully considered when evaluating the VT shift caused by stress tests such as bias-temperature instabilities (BTI). [1] This...

References

Advertisement