CSA - CAN/CSA-ISO/IEC 10192-1:04
Information technology — Home electronic system (HES) interfaces Part 1: Universal Interface (UI) Class 1
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 10192 is one of a set of standards describing the characteristics of a specific home control system called the Home Electronic System, HES.
This standard specifies the characteristics of the Universal Interface Class 1 that connects devices to the home network in an HES for control applications.
This standard informs as to the usefulness of the principles of a UI and forms a basis for new work in this field.
NOTE This standard draws upon text from IEC 60870-5-1:1990 and IEC 60870-5-2:1992.
Document History