CSA - CAN/CSA-ISO/IEC 10192-1-04

Information technology – Home electronic system (HES) interfaces Part 1: Universal Interface (UI) Class 1

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 38
scope:

This part of ISO/IEC 10192 is one of a set of standards describing the characteristics of a specific home control system called the Home Electronic System, HES.

This standard specifies the characteristics of the Universal Interface Class 1 that connects devices to the home network in an HES for control applications.

This standard informs as to the usefulness of the principles of a UI and forms a basis for new work in this field.

NOTE This standard draws upon text from IEC 60870-5-1:1990 and IEC 60870-5-2:1992.

Document History

January 1, 2004
Information technology — Home electronic system (HES) interfaces Part 1: Universal Interface (UI) Class 1
This part of ISO/IEC 10192 is one of a set of standards describing the characteristics of a specific home control system called the Home Electronic System, HES. This standard specifies the...
January 1, 2004
Information technology – Home electronic system (HES) interfaces Part 1: Universal Interface (UI) Class 1
This part of ISO/IEC 10192 is one of a set of standards describing the characteristics of a specific home control system called the Home Electronic System, HES. This standard specifies the...
January 1, 2004
Information technology Home electronic system (HES) interfaces Part 1: Universal Interface (UI) Class 1
Scope and application Scope This part of ISO/IEC 10192 is one of a set of standards describing the characteristics of a specific home control system called the Home Electronic System, HES. This...
CAN/CSA-ISO/IEC 10192-1-04
January 1, 2004
Information technology – Home electronic system (HES) interfaces Part 1: Universal Interface (UI) Class 1
This part of ISO/IEC 10192 is one of a set of standards describing the characteristics of a specific home control system called the Home Electronic System, HES. This standard specifies the...

References

Advertisement