CSA - CAN/CSA-ISO/IEC 14476-1:04
Information technology — Enhanced communications transport protocol: Specification of simplex multicast transport
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Transport layer): | 35.100.40 |
scope:
This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over multicast-capable IP networks.
This Recommendation | International Standard specifies the ECTP for the simplex multicast transport connection that consists of one sender and many receivers. This Recommendation | International Standard specifies the protocol procedures for the following protocol operations:
a) connection creation with tree creation;
b) multicast data transmission;
c) tree-based reliability control with error detection, retransmission request and retransmission;
d) late join and leave;
e) tree membership maintenance; and
f) connection termination.
Document History