CSA - CAN/CSA-ISO/IEC 14476-1-04

Information technology - Enhanced communications transport protocol: Specification of simplex multicast transport

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 37
scope:

This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over multicast-capable IP networks.

This Recommendation | International Standard specifies the ECTP for the simplex multicast transport connection that consists of one sender and many receivers. This Recommendation | International Standard specifies the protocol procedures for the following protocol operations:

a) connection creation with tree creation;

b) multicast data transmission;

c) tree-based reliability control with error detection, retransmission request and retransmission;

d) late join and leave;

e) tree membership maintenance; and

f) connection termination.

Document History

January 1, 2004
Information technology — Enhanced communications transport protocol: Specification of simplex multicast transport
This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over...
January 1, 2004
Information technology - Enhanced communications transport protocol: Specification of simplex multicast transport
This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over...
CAN/CSA-ISO/IEC 14476-1-04
January 1, 2004
Information technology - Enhanced communications transport protocol: Specification of simplex multicast transport
This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over...
January 1, 2004
Information technology Enhanced communications transport protocol: Specification of simplex multicast transport
This Recommendation | International Standard specifies the Enhanced Communications Transport Protocol (ECTP), which is a transport protocol designed to support Internet multicast applications over...

References

Advertisement