CEI - EN IEC 62196-6

Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles Part 6: Dimensional compatibility requirements for DC pin and contact-tube vehicle couplers for DC EV supply equipment where protection relies on electrical separation

active, Most Current
Organization: CEI
Publication Date: 1 December 2022
Status: active
Page Count: 36
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 62196 is applicable to vehicle connectors, vehicle inlets and cable assemblies for electric vehicle (EV), intended for use in conductive charging systems which incorporate control means, with a rated operating voltage up to 120 V DC and rated current up to 100 A.

These accessories are intended to be used for a DC interface of the conductive charging system according to IEC 61851-25:2020.

This document applies to accessories and cable assemblies to be used in an ambient temperature of between -30 °C and +40 °C.

The vehicle connector and vehicle inlets are intended to be connected only to cables with copper or copper-alloy conductors.

Document History

EN IEC 62196-6
December 1, 2022
Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles Part 6: Dimensional compatibility requirements for DC pin and contact-tube vehicle couplers for DC EV supply equipment where protection relies on electrical separation
This part of IEC 62196 is applicable to vehicle connectors, vehicle inlets and cable assemblies for electric vehicle (EV), intended for use in conductive charging systems which incorporate control...

References

Advertisement