CEI - EN 60079-29-1/A1/A11
Explosive atmospheres Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
EN 60079-29-1/A1/A11
December 1, 2022
Explosive atmospheres Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
A description is not available for this item.
May 1, 2017
Explosive atmospheres Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
This part of IEC 60079-29 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the...
October 1, 2009
Explosive atmospheres Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
La presente Norma specifica le prescrizioni generali per la costruzione, prove e prestazioni per gli apparecchi portatili, trasportabili e fissi per la rilevazione e misura di gas infiammabili o le...
January 1, 2009
Explosive atmospheres Part 29-1: Gas detectors - Performance requirements of detectors for flammable gases
La presente Norma specifica le prescrizioni generali per la costruzione, prove e prestazioni per gli apparecchi portatili, trasportabili e fissi per la rilevazione e misura di gas infiammabili o le...