DSF/PREN ISO 61
Plastics – Determination of apparent density of moulding material that cannot be poured from a specified funnel (ISO/DIS 61:2022)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Thermosetting materials): | 83.080.10 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
A portion of 60 g of loose moulding material is dropped little by little into a measuring cylinder as evenly distributed as possible. A plunger with specified mass fitting to the measuring cylinder is slowly lowered until it is entirely supported by the material. After 1 min the volume of the material with the plunger resting upon it, shall be determined and the apparent density shall be calculated.
Document History