DSF/FPREN ISO 61

Plastics – Determination of apparent density of moulding material that cannot be poured from a specified funnel (ISO/FDIS 61:2023)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Thermosetting materials): 83.080.10
ICS Code (Plastics in general): 83.080.01
scope:

A portion of 60 g of loose moulding material is dropped little by little into a measuring cylinder as evenly distributed as possible. A plunger with specified mass fitting to the measuring cylinder is slowly lowered until it is entirely supported by the material. After 1 min the volume of the material with the plunger resting upon it, shall be determined and the apparent density shall be calculated.

Document History

September 13, 1999
Plastics - Determination of apparent density of moulding material that cannot be poured from a specified funnel
This standard specifies a method of determining the apparent density, i.e. the mass per unit of volume, of loose moulding material that cannot be poured from a funnel of specified design.
DSF/FPREN ISO 61
Plastics – Determination of apparent density of moulding material that cannot be poured from a specified funnel (ISO/FDIS 61:2023)
A portion of 60 g of loose moulding material is dropped little by little into a measuring cylinder as evenly distributed as possible. A plunger with specified mass fitting to the measuring cylinder...
Plastics – Determination of apparent density of moulding material that cannot be poured from a specified funnel (ISO/DIS 61:2022)
A portion of 60 g of loose moulding material is dropped little by little into a measuring cylinder as evenly distributed as possible. A plunger with specified mass fitting to the measuring cylinder...
Advertisement