DSF/FPREN IEC 61158-2

Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition

inactive
Organization: DS
Status: inactive
Page Count: 541
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data integrity before data-link layer error checking; b) interoperability between devices at the physical layer. The fieldbus physical layer conforms to layer 1 of the OSI 7-layer model as defined by ISO/IEC 7498 with the exception that, for some types, frame delimiters are in the physical layer while for other types they are in the data-link layer.

Document History

April 19, 2023
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
IEC 61158-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus...
DSF/FPREN IEC 61158-2
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Advertisement