DS/EN IEC 61158-2

Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition

active, Most Current
Organization: DS
Publication Date: 19 April 2023
Status: active
Page Count: 552
ICS Code (IT applications in industry): 35.240.50
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 61158-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus reference model described in IEC 61158‑1.

Document History

DS/EN IEC 61158-2
April 19, 2023
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
IEC 61158-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer" fieldbus...
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...
Industrial communication networks – Fieldbus specifications – Part 2: Physical layer specification and service definition
This part of IEC 61158 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of a) data...

References

Advertisement