DSF/PREN ISO 3882
Metallic and other inorganic coatings – Review of methods of measurement of thickness (ISO/DIS 3882:2022)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to tests already specified, or to be specified, in International Standards, and excludes certain tests that are used for special applications.
Document History
June 24, 2003
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates. It is limited to tests already specified, or to be...
January 10, 1995
Metallic and other non-organic coatings - Review of methods of measurement of thickness
The standard reviews methods for measuring the thickness of metallic and other non-organic coatings on both metallic and non-metallic substrates.
DSF/PREN ISO 3882
Metallic and other inorganic coatings – Review of methods of measurement of thickness (ISO/DIS 3882:2022)
This document reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to tests already...