DS/EN ISO 3882
Metallic and other inorganic coatings - Review of methods of measurement of thickness
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 24 June 2003 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates. It is limited to tests already specified, or to be specified, in standards, and excludes certain tests that are used for special applications.
Document History
DS/EN ISO 3882
June 24, 2003
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates. It is limited to tests already specified, or to be...
January 10, 1995
Metallic and other non-organic coatings - Review of methods of measurement of thickness
The standard reviews methods for measuring the thickness of metallic and other non-organic coatings on both metallic and non-metallic substrates.
Metallic and other inorganic coatings – Review of methods of measurement of thickness (ISO/DIS 3882:2022)
This document reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to tests already...