CEN - EN 1854

Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Pressure sensing devices for gas burners and gas burning appliances

inactive
Organization: CEN
Publication Date: 1 December 2022
Status: inactive
Page Count: 64
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies the safety, design, construction, and performance requirements and testing of pressure sensing devices for burners and appliances burning one or more gaseous fuels.

This document is applicable to pressure sensing devices for gaseous fuels, air, or combustion products with declared maximum inlet pressures up to and including 500 kPa.

It applies to all types of pressure sensing devices, including electronic, differential and inferential types.

It also specifies requirements for pressure sensing devices which are intended to be applied to steam boilers and as such need to meet increased reliability requirements.

This European standard specifies general product requirements for the following controls:

- automatic shut-off valves;

- automatic burner control systems;

- flame supervision devices;

- gas/air ratio controls;

- pressure regulators;

- manual taps;

- mechanical thermostats;

- multifunctional controls;

- pressure sensing devices;

- valve proving systems;

- automatic vent valves.

This European standard applies for control functions that are not covered by a specific control standard for burners and appliances burning one or more gaseous fuels or liquid fuels.

This European Standard applies for AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I).

This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M).

This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L).

This European Standard gives guidelines for environmental aspects (see Annex N).

This European Standard does not apply to mechanical controls for use with liquid fuels.

The protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005), earthquake and external fire) is not covered by this standard.

This European Standard should be used in conjunction with the specific control standard (see Bibliography).

Document History

December 1, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Pressure sensing devices for gas burners and gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing of pressure sensing devices for burners and appliances burning one or more gaseous fuels. This...
EN 1854
December 1, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Pressure sensing devices for gas burners and gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing of pressure sensing devices for burners and appliances burning one or more gaseous fuels. This...
May 1, 2010
Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for pressure sensing devices. This European Standard covers type testing only. It applies to pressure sensing...
April 1, 2006
Pressure Sensing Devices for Gas Burners and Gas Burning Appliances
A description is not available for this item.
August 1, 1997
Pressure Sensing Devices for Gas Burners and Gas Burning Appliances
A description is not available for this item.

References

Advertisement