CEN - EN 1854

Pressure sensing devices for gas burners and gas burning appliances

inactive
Organization: CEN
Publication Date: 1 May 2010
Status: inactive
Page Count: 50
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, construction and performance requirements for pressure sensing devices.

This European Standard covers type testing only.

It applies to pressure sensing devices for the measurement of pressures of combustible gases of the first, second and third families, air, combustion products for maximum inlet pressures up to 500 kPa (5 bar).

It applies to all types of pressure sensing devices, including electronic, differential and inferential types.

It specifies requirements for pressure sensing devices which are intended to be applied to steam boilers and as such need to meet increased reliability requirements. These devices are classified as PSD-S in this European Standard.

Document History

December 1, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Pressure sensing devices for gas burners and gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing of pressure sensing devices for burners and appliances burning one or more gaseous fuels. This...
December 1, 2022
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - Pressure sensing devices for gas burners and gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing of pressure sensing devices for burners and appliances burning one or more gaseous fuels. This...
EN 1854
May 1, 2010
Pressure sensing devices for gas burners and gas burning appliances
This European Standard specifies the safety, construction and performance requirements for pressure sensing devices. This European Standard covers type testing only. It applies to pressure sensing...
April 1, 2006
Pressure Sensing Devices for Gas Burners and Gas Burning Appliances
A description is not available for this item.
August 1, 1997
Pressure Sensing Devices for Gas Burners and Gas Burning Appliances
A description is not available for this item.

References

Advertisement