BSI - BS EN 4627
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
active, Most Current
| Organization: | BSI |
| Publication Date: | 31 January 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 4627
January 31, 2023
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
May 31, 2014
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
June 30, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De greater than or equival to 150 mm - 1 100 MPa greater than or equival to Rm greater than or equival to 1 300 MPa
A description is not available for this item.