BSI - BS EN 4627

Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 May 2014
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10

Document History

January 31, 2023
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
BS EN 4627
May 31, 2014
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Forgings — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
June 30, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De greater than or equival to 150 mm - 1 100 MPa greater than or equival to Rm greater than or equival to 1 300 MPa
A description is not available for this item.

References

Advertisement