DS/ISO/IEC 11179-3

Information technology – Metadata registries (MDR) – Part 3: Metamodel for registry common facilities

active, Most Current
Organization: DS
Publication Date: 17 January 2023
Status: active
Page Count: 110
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: -    Clause 5 specifies the approach used to model a metadata registry; -    Clause 6 specifies the Core Model of the registry, including basic types and classes to be reused in extending the model. The core model defines a generic "registry item", from which any type of item that needs to registered can be sub-classed; -    Clause 7 specifies the metamodel for Identification of registry items; -    Clause 8 specifies the metamodel for Designation and Definition of registry items; -    Clause 9 specifies the metamodel for Registration of registry items; -    Clause 10 specifies the metamodel for Classification of registry items; -    Clause 11 specifies the metamodel for Mapping among registry items.

Document History

DS/ISO/IEC 11179-3
January 17, 2023
Information technology – Metadata registries (MDR) – Part 3: Metamodel for registry common facilities
This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: –    Clause 5 specifies the approach used to model a metadata registry; –   ...
August 21, 2003
Information technology - Metadata Registries (MDR) - Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry. ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and which may...
August 29, 2000
Information technology - specification and standardization of data elements - Part 3: Basic attributes of data elements
This Part of the International Standard specifies attributes of data elements. It is limited to a set of basic attributes independently of their usage in application systems, databases, data...
Information technology – Metadata registries (MDR) – Part 3: Metamodel for registry common facilities
This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: ⎯ Clause 5 specifies the approach used to model a metadata registry. ⎯ Clause 6...
Advertisement