DS/ISO/IEC 11179-3

Information technology - specification and standardization of data elements - Part 3: Basic attributes of data elements

inactive
Organization: DS
Publication Date: 29 August 2000
Status: inactive
Page Count: 35
ICS Code (Information coding): 35.040
scope:

This Part of the International Standard specifies attributes of data elements. It is limited to a set of basic attributes independently of their usage in application systems, databases, data interchange messages, etc. Applies to: the definition, specification and contents of data elements dictionaries; the design and specification of application-oriented data models, databases and message types for data interchange; the actual use of data in communications and information processing systems; interchange of referencing among various collections of data elements.

Document History

January 17, 2023
Information technology – Metadata registries (MDR) – Part 3: Metamodel for registry common facilities
This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: –    Clause 5 specifies the approach used to model a metadata registry; –   ...
August 21, 2003
Information technology - Metadata Registries (MDR) - Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry. ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and which may...
DS/ISO/IEC 11179-3
August 29, 2000
Information technology - specification and standardization of data elements - Part 3: Basic attributes of data elements
This Part of the International Standard specifies attributes of data elements. It is limited to a set of basic attributes independently of their usage in application systems, databases, data...
Information technology – Metadata registries (MDR) – Part 3: Metamodel for registry common facilities
This document specifies the information to be recorded in a metadata registry in the form of a conceptual data model: ⎯ Clause 5 specifies the approach used to model a metadata registry. ⎯ Clause 6...
Advertisement