DSF/PREN ISO 17827-2

Solid biofuels – Determination of particle size distribution for uncompressed fuels – Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

ISO 17827-2:2016 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels only, namely, materials that either have been reduced in size, such as most wood fuels, or are physically in a particulate form. This part of ISO 17827 applies to particulate uncompressed fuels with a nominal top size of 3,15 mm and below (e.g. sawdust).

Document History

DSF/PREN ISO 17827-2
Solid biofuels – Determination of particle size distribution for uncompressed fuels – Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2022)
ISO 17827-2:2016 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels only,...
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/FDIS 17827-2:2016)
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2015)
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
Advertisement