DSF/PREN ISO 17827-2

Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2015)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate uncompressed fuels with a nominal top size of 1 mm and above such as wood chips, hog fuel, olive stones etc. A sample is subjected to sieving through horizontally oscillating sieves, sorting the particles in decreasing size classes by mechanical means.The sieving operation shall be horizontally oscillating (one or two dimensional), using an appropriate stroke-frequency according to the type of material. The number of sieves and the aperture sizes of the sieves shall be chosen according to the size specification of the actual sample material.

Document History

Solid biofuels – Determination of particle size distribution for uncompressed fuels – Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2022)
ISO 17827-2:2016 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels only,...
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/FDIS 17827-2:2016)
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
DSF/PREN ISO 17827-2
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2015)
This international standard describes method for determination of the the size distribution of particulate biofuels by the horizontally oscillating screen method. It applies to particulate...
Advertisement