DSF/PREN ISO 13927
Plastics – Simple heat release test using a conical radiant heater and a thermopile detector (ISO/DIS 13927:2022)
| Organization: | DS |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the horizontal orientation to controlled levels of radiant heating with an external igniter. The heat release rate is determined by the use of a thermopile instead of the more accurate oxygen consumption techniques. The time to ignition and sustained flaming are also measured in this test. The mass loss of the test specimen can also be measured optionally.
Document History