DS/EN ISO 13927

Plastics - Simple heat release test using a conical radiant heater and a thermopile detector

inactive
Organization: DS
Publication Date: 24 March 2003
Status: inactive
Page Count: 31
ICS Code (Plastics in general): 83.080.01
scope:

This standard specifies a method suitable for production control or product development purposes, for assessing the heat release rate of essentially flat products exposed in the horizontal orientation to controlled levels of radiant heating with an external igniter. The heat release rate is determined by use of a thermopile instead of the more accurate oxygen consumption techniques. The time to ignition (sustained flaming) is also measured in this test. Test specimen mass loss may optionally also be measured.

Document History

May 7, 2015
Plastics – Simple heat release test using a conical radiant heater and a thermopile detector
A description is not available for this item.
DS/EN ISO 13927
March 24, 2003
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector
This standard specifies a method suitable for production control or product development purposes, for assessing the heat release rate of essentially flat products exposed in the horizontal...
Plastics – Simple heat release test using a conical radiant heater and a thermopile detector (ISO/DIS 13927:2022)
This document specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the horizontal...
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector
A description is not available for this item.
Plastics - Simple heat release test using a conical radiant heater and a thermopile detector (ISO/FDIS 13927:2014)
This International Standard specifies a method suitable for the production control or product development purposes for assessing the heat release rate of essentially flat products exposed in the...
Advertisement