JSA - JIS G 3115

Steel plates for pressure vessels for intermediate temperature service

active, Most Current
Organization: JSA
Publication Date: 22 March 2022
Status: active
Page Count: 23
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This Standard specifies requirements for hot rolled steel plates (hereafter referred to as steel plates) with improved weldability, to be used for pressure vessels, equipment for high pressure service (excluding those to be used for high and low temperature services).

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9328-1 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 1 : General requirements

ISO 9328-3 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 3 : Weldable fine grain steels, normalized

ISO 9328-5 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 5 : Weldable fine grain steels, thermomechanically rolled

ISO 9328-6 : 2018 Steel flat products for pressure purposes - Technical delivery conditions - Part 6 : Weldable fine grain steels, quenched and tempered (overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3115
March 22, 2022
Steel plates for pressure vessels for intermediate temperature service
This Standard specifies requirements for hot rolled steel plates (hereafter referred to as steel plates) with improved weldability, to be used for pressure vessels, equipment for high pressure...
February 22, 2016
Steel plates for pressure vessels for intermediate temperature service
This Standard specifies hot rolled steel plates (hereafter referred to as "steel plates") with improved weldability, to be used for pressure vessels, equipment for high pressure service (excluding...
February 22, 2010
Steel plates for pressure vessels for intermediate temperature service
This Standard specifies the hot-rolled steel plates (hereafter referred to as "steel plates") with improved weldability to be used for pressure vessels for intermediate temperature service, equipment...
July 20, 2005
Steel Plates for Pressure Vessels for Intermediate Temperature Service
A description is not available for this item.
June 20, 2000
Steel Plates for Pressure Vessels for Intermediate Temperature Service
A description is not available for this item.
January 1, 1990
Steel Plates for Pressure Vessels for Intermediate Temperature Service
A description is not available for this item.

References

Advertisement