JSA - JIS G 3115
Steel plates for pressure vessels for intermediate temperature service
| Organization: | JSA |
| Publication Date: | 22 February 2016 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
scope:
This Standard specifies hot rolled steel plates (hereafter referred to as "steel plates") with improved weldability, to be used for pressure vessels, equipment for high pressure service (excluding those to be used for high and low temperature services).
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9328-1: 2011 Steel flat products for pressure purposes-Technical delivery conditions-Part 1: General requirements
ISO 9328-3: 2011 Steel flat products for pressure purposes-Technical delivery conditions-Part 3: Weldable fine grain steels, normalized
ISO 9328-5: 2011 Steel flat products for pressure purposes-Technical delivery conditions-Part 5: Weldable fine grain steels, thermomechanically rolled
ISO 9328-6: 2011 Steel flat products for pressure purposes-Technical delivery conditions-Part 6: Weldable fine grain steels, quenched and tempered (overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History