CENELEC - EN 60904-5

Photovoltaic devices - Part 5: Determination of the equivalent cell temperature (ECT) of photovoltaic (PV) devices by the open-circuit voltage method

active, Most Current
Organization: CENELEC
Publication Date: 1 April 2011
Status: active
Page Count: 18
ICS Code (Solar energy engineering): 27.160
scope:

This part of IEC 60904 describes the preferred method for determining the equivalent cell temperature (ECT) of PV devices (cells, modules and arrays of one type of module), for the purposes of comparing their thermal characteristics, determining NOCT (nominal operating cell temperature) or alternatively NMOT (nominal module operating temperature), and translating measured I-V characteristics to other temperatures.

This standard applies to linear devices with logarithmic VOC dependence on irradiance and in stable conditions. It may be used for all technologies but one has to verify that there is no preconditioning effect influencing the measurement.

Document History

EN 60904-5
April 1, 2011
Photovoltaic devices - Part 5: Determination of the equivalent cell temperature (ECT) of photovoltaic (PV) devices by the open-circuit voltage method
This part of IEC 60904 describes the preferred method for determining the equivalent cell temperature (ECT) of PV devices (cells, modules and arrays of one type of module), for the purposes of...
April 1, 2011
Photovoltaic devices - Part 5: Determination of the equivalent cell temperature (ECT) of photovoltaic (PV) devices by the open-circuit voltage method
Scope and object This part of IEC 60904 describes the preferred method for determining the equivalent cell temperature (ECT) of PV devices (cells, modules and arrays of one type of module), for the...
January 1, 1995
Photovoltaic Devices Part 5: Determination of the Equivalent Cell Temperature (ECT) of Photovoltaic (PV) Devices by the Open-Circuit Voltage Method
A description is not available for this item.

References

Advertisement