CEN - PREN 556-1

Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 1: Requirements for terminally sterilized medical devices

pending
Organization: CEN
Publication Date: 1 January 2023
Status: pending
Page Count: 16
ICS Code (Sterilization and disinfection in general): 11.080.01
scope:

This document specifies the requirements for a terminally sterilized medical device to be designated 'STERILE'. Part 2 of this European standard specifies the requirements for an aseptically processed medical device to be designated "STERILE".

NOTE For the purpose of the EU Directive(s) for medical devices (see Bibliography), designation of a medical device as 'STERILE' is only permissible when a validated sterilization process has been applied. Requirements for validation and routine control of processes for the sterilization of medical devices are specified in EN ISO 11135, EN ISO 11137, EN ISO 14160, EN ISO 14937, EN ISO 17665-1, EN ISO 20857, EN ISO 25424 and ISO 22441.

Document History

PREN 556-1
January 1, 2023
Sterilization of medical devices - Requirements for medical devices to be designated "STERILE" - Part 1: Requirements for terminally sterilized medical devices
This document specifies the requirements for a terminally sterilized medical device to be designated ‘STERILE’. Part 2 of this European standard specifies the requirements for an aseptically...
October 1, 2001
Sterilization of Medical Devices - Requirements for Medical Devices to Be Designated "Sterile" - Part 1: Requirements for Terminally Sterilized Medical Devices
This European Standard specifies the requirements for a terminally-sterilized medical device to be designated "STERILE". Part 2 of this European Standard specifies the requirements for an aseptically...
October 1, 2001
Sterilization of Medical Devices - Requirements for Medical Devices to Be Designated "Sterile" - Part 1: Requirements for Terminally Sterilized Medical Devices
A description is not available for this item.

References

Advertisement