IEC - 60335-2-3 EXV

Household and similar electrical appliances – Safety – Part 2-3: Particular requirements for electric irons (Extended Version)

active, Most Current
Organization: IEC
Publication Date: 1 October 2022
Status: active
Page Count: 276
ICS Code (Laundry appliances): 97.060
ICS Code (Domestic safety): 13.120
scope:

The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV, any substitutions or additional content are prominently highlighted within the document, making it easier for users to identify and understand the modifications or extensions that have been made.

This part of IEC 60335 deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar purposes, their rated voltage being not more than 250 V including direct current (DC) supplied appliances and battery-operated appliances.

Appliances not intended for normal household use, but which nevertheless can be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.

As far as is practicable, this standard deals with the common hazards presented by appliances, which are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary;

- in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national authorities responsible for the safety of pressure vessels. and similar authorities.

This standard does not apply to

- ironers (IEC 60335-2-44);

- ironing boards;

- appliances designed exclusively for industrial purposes;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Document History

60335-2-3 EXV
October 1, 2022
Household and similar electrical appliances – Safety – Part 2-3: Particular requirements for electric irons (Extended Version)
The Extended version (EXV) of an official IEC Standard offers users a comprehensive and detailed document that encompasses both the standard itself and its associated reference documents. In the EXV,...

References

Advertisement