CEN - PREN 4013
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 °C
| Organization: | CEN |
| Publication Date: | 1 January 2023 |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications.
Classification: 1 550 MPa 1 / 600 °C 2.
1 Correspond to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2 Maximum test temperature of the parts.
Document History