CEN - EN 4013

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C

active, Most Current
Organization: CEN
Publication Date: 1 November 2004
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

January 1, 2023
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 °C
This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications. Classification: 1 550 MPa 1 / 600 °C 2. 1 Correspond to the minimum...
EN 4013
November 1, 2004
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C
A description is not available for this item.
February 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-P100HT (Inconel 718), silver plated - Classification: 1 550 MPa (at ambient temperature)/600°C
A description is not available for this item.
Advertisement